Capital Lighting, Inc. 24802 Lamps-Table Lamps 741962

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 38463005393 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 38463005393 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
24802 Lamps-Table Lamps - 741962 - Capital Lighting, Inc.
Columbus, OH, USA
24802 Lamps-Table Lamps
741962
24802 Lamps-Table Lamps 741962
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 38463005393 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 38463005393
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741962
Product Name 24802 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details