Capital Lighting, Inc. 70296 Lamps-Table Lamps 741944

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 15.25 Product Name: One Light Table Lamp UPC: 038463004785 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 15.25 Product Name: One Light Table Lamp UPC: 038463004785 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70296 Lamps-Table Lamps - 741944 - Capital Lighting, Inc.
Columbus, OH, USA
70296 Lamps-Table Lamps
741944
70296 Lamps-Table Lamps 741944
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 15.25 Product Name: One Light Table Lamp UPC: 038463004785 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Weight: 15.25
Product Name: One Light Table Lamp
UPC: 038463004785
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741944
Product Name 70296 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details