PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Copper
Weight: 10
Product Name: Two Light Outdoor Hanging
UPC: 611728071267
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 741834 |
| Product Name | NY1178AC Exterior -Hanging |
| Application | Residential; Outdoor |