Capital Lighting, Inc. NY9043AC Exterior -Post/Pier Head 741833

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728071397 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728071397 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9043AC Exterior -Post/Pier Head - 741833 - Capital Lighting, Inc.
Columbus, OH, USA
NY9043AC Exterior -Post/Pier Head
741833
NY9043AC Exterior -Post/Pier Head 741833
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728071397 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 20
Product Name: Three Light Outdoor Post
UPC: 611728071397
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741833
Product Name NY9043AC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details