Capital Lighting, Inc. 29274 Large Chandeliers-Glass Shade 741807

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

Suppliers

Company
Product
Description
Supplier Links
29274 Large Chandeliers-Glass Shade - 741807 - Capital Lighting, Inc.
Columbus, OH, USA
29274 Large Chandeliers-Glass Shade
741807
29274 Large Chandeliers-Glass Shade 741807
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Roman Bronze with Gold and Silver Leaf Highlights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741807
Product Name 29274 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details