PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: E12 Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 741750 |
| Product Name | MX3-CS-52CS-LK60-CS Fans-Ceiling Fans |