PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Halogen
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 741679 |
| Product Name | MX2-ORB-52ORB-LK14-ORB Fans-Ceiling Fans |