PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Nook
Category: Nook
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 741276 |
| Product Name | 624-3-95 Mid. Chandeliers-Glass Down |
| Application | Residential |