Capital Lighting, Inc. 3070-15-33 Flush Mounts-Bowl Style 741184

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3070-15-33 Flush Mounts-Bowl Style - 741184 - Capital Lighting, Inc.
Columbus, OH, USA
3070-15-33 Flush Mounts-Bowl Style
741184
3070-15-33 Flush Mounts-Bowl Style 741184
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Clear Ribbed
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741184
Product Name 3070-15-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details