Capital Lighting, Inc. 4015OL Mid. Chandeliers-Glass Up 740971

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 20 Product Name: Five Light Chandelier UPC: 640665401516 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 20 Product Name: Five Light Chandelier UPC: 640665401516 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4015OL Mid. Chandeliers-Glass Up - 740971 - Capital Lighting, Inc.
Columbus, OH, USA
4015OL Mid. Chandeliers-Glass Up
740971
4015OL Mid. Chandeliers-Glass Up 740971
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 20 Product Name: Five Light Chandelier UPC: 640665401516 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Black
Weight: 20
Product Name: Five Light Chandelier
UPC: 640665401516
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740971
Product Name 4015OL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details