Capital Lighting, Inc. 5553CM Bathroom Fixtures-Three Lights 740965

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 640665555349 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 640665555349 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5553CM Bathroom Fixtures-Three Lights - 740965 - Capital Lighting, Inc.
Columbus, OH, USA
5553CM Bathroom Fixtures-Three Lights
740965
5553CM Bathroom Fixtures-Three Lights 740965
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 640665555349 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Chrome
Weight: 8
Product Name: Three Light Bath Fixture
UPC: 640665555349
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740965
Product Name 5553CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details