Capital Lighting, Inc. 5552CM Bathroom Fixtures-Two Lights 740960

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665555240 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665555240 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5552CM Bathroom Fixtures-Two Lights - 740960 - Capital Lighting, Inc.
Columbus, OH, USA
5552CM Bathroom Fixtures-Two Lights
740960
5552CM Bathroom Fixtures-Two Lights 740960
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665555240 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 640665555240
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740960
Product Name 5552CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details