Capital Lighting, Inc. 5390BB Sconces-Single Glass 740947

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 7 Product Name: One Light Bath Fixture UPC: 640665539011 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 7 Product Name: One Light Bath Fixture UPC: 640665539011 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5390BB Sconces-Single Glass - 740947 - Capital Lighting, Inc.
Columbus, OH, USA
5390BB Sconces-Single Glass
740947
5390BB Sconces-Single Glass 740947
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 7 Product Name: One Light Bath Fixture UPC: 640665539011 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Length 9.50
Extension: 8
Bulb
Qty: 1
Wattage: 75
Finish: Burnished Brass
Weight: 7
Product Name: One Light Bath Fixture
UPC: 640665539011
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740947
Product Name 5390BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details