PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Antique Nickel
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665539127
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 740945 |
| Product Name | 5391PL Semi-Flush Mts.-Bowl Style |
| Application | Residential |