Capital Lighting, Inc. 5393BB Bathroom Fixtures-Three Lights 740943

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 15 Product Name: Three Light Bath Fixture UPC: 640665539318 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 15 Product Name: Three Light Bath Fixture UPC: 640665539318 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5393BB Bathroom Fixtures-Three Lights - 740943 - Capital Lighting, Inc.
Columbus, OH, USA
5393BB Bathroom Fixtures-Three Lights
740943
5393BB Bathroom Fixtures-Three Lights 740943
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 15 Product Name: Three Light Bath Fixture UPC: 640665539318 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.25
Length 9.25
Extension: 8
Bulb
Qty: 3
Wattage: 75
Finish: Burnished Brass
Weight: 15
Product Name: Three Light Bath Fixture
UPC: 640665539318
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740943
Product Name 5393BB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details