Capital Lighting, Inc. 5394BB Bathroom Fixtures-Four Lights 740941

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 19 Product Name: Four Light Bath Fixture UPC: 640665539417 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 19 Product Name: Four Light Bath Fixture UPC: 640665539417 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5394BB Bathroom Fixtures-Four Lights - 740941 - Capital Lighting, Inc.
Columbus, OH, USA
5394BB Bathroom Fixtures-Four Lights
740941
5394BB Bathroom Fixtures-Four Lights 740941
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 4 Wattage: 75 Finish: Burnished Brass Weight: 19 Product Name: Four Light Bath Fixture UPC: 640665539417 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.25
Length 9.25
Extension: 8
Bulb
Qty: 4
Wattage: 75
Finish: Burnished Brass
Weight: 19
Product Name: Four Light Bath Fixture
UPC: 640665539417
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740941
Product Name 5394BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details