Capital Lighting, Inc. 5390PL Sconces-Single Glass 740940

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665539028 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665539028 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5390PL Sconces-Single Glass - 740940 - Capital Lighting, Inc.
Columbus, OH, USA
5390PL Sconces-Single Glass
740940
5390PL Sconces-Single Glass 740940
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665539028 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Antique Nickel
Weight: 5
Product Name: One Light Bath Fixture
UPC: 640665539028
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740940
Product Name 5390PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details