Capital Lighting, Inc. 1895RK Exterior -Wall Mount 740938

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 23 Product Name: Four Light Outdoor Fixture UPC: 640665189513 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 23 Product Name: Four Light Outdoor Fixture UPC: 640665189513 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
1895RK Exterior -Wall Mount - 740938 - Capital Lighting, Inc.
Columbus, OH, USA
1895RK Exterior -Wall Mount
740938
1895RK Exterior -Wall Mount 740938
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 23 Product Name: Four Light Outdoor Fixture UPC: 640665189513 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 32.00
Length 32.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: River Rock
Weight: 23
Product Name: Four Light Outdoor Fixture
UPC: 640665189513
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740938
Product Name 1895RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details