Capital Lighting, Inc. 1896RK Exterior -Wall Mount 740937

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: River Rock Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665189612 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: River Rock Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665189612 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1896RK Exterior -Wall Mount - 740937 - Capital Lighting, Inc.
Columbus, OH, USA
1896RK Exterior -Wall Mount
740937
1896RK Exterior -Wall Mount 740937
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: River Rock Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665189612 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: River Rock
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665189612
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740937
Product Name 1896RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details