Capital Lighting, Inc. 1892RK Exterior -Hanging 740936

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189216 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189216 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1892RK Exterior -Hanging - 740936 - Capital Lighting, Inc.
Columbus, OH, USA
1892RK Exterior -Hanging
740936
1892RK Exterior -Hanging 740936
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189216 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: River Rock
Weight: 19
Product Name: Four Light Outdoor Fixture
UPC: 640665189216
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740936
Product Name 1892RK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details