Capital Lighting, Inc. 2284MT Exterior -Wall Mount 740924

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665228410 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665228410 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2284MT Exterior -Wall Mount - 740924 - Capital Lighting, Inc.
Columbus, OH, USA
2284MT Exterior -Wall Mount
740924
2284MT Exterior -Wall Mount 740924
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665228410 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Length 15.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Metro Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665228410
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740924
Product Name 2284MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details