Capital Lighting, Inc. 2280MT Exterior -Wall Mount 740905

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665228014 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665228014 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2280MT Exterior -Wall Mount - 740905 - Capital Lighting, Inc.
Columbus, OH, USA
2280MT Exterior -Wall Mount
740905
2280MT Exterior -Wall Mount 740905
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665228014 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Length 11.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metro Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665228014
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740905
Product Name 2280MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details