Capital Lighting, Inc. 1901MT Exterior -Post/Pier Head 740901

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190120 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190120 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1901MT Exterior -Post/Pier Head - 740901 - Capital Lighting, Inc.
Columbus, OH, USA
1901MT Exterior -Post/Pier Head
740901
1901MT Exterior -Post/Pier Head 740901
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190120 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665190120
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740901
Product Name 1901MT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details