Capital Lighting, Inc. WB1227MBZ Sconces-Double Candle 740866

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Weight: 1.8 Product Name: Two Light Wall/Bath Light UPC: 014817268300 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Weight: 1.8 Product Name: Two Light Wall/Bath Light UPC: 014817268300 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1227MBZ Sconces-Double Candle - 740866 - Capital Lighting, Inc.
Columbus, OH, USA
WB1227MBZ Sconces-Double Candle
740866
WB1227MBZ Sconces-Double Candle 740866
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Weight: 1.8 Product Name: Two Light Wall/Bath Light UPC: 014817268300 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.75
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mocha Bronze
Weight: 1.8
Product Name: Two Light Wall/Bath Light
UPC: 014817268300
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740866
Product Name WB1227MBZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details