Capital Lighting, Inc. WB1228MBZ Sconces-Quad plus 740863

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 3.7 Product Name: Six Light Sconce UPC: 014817268317 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 3.7 Product Name: Six Light Sconce UPC: 014817268317 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1228MBZ Sconces-Quad plus - 740863 - Capital Lighting, Inc.
Columbus, OH, USA
WB1228MBZ Sconces-Quad plus
740863
WB1228MBZ Sconces-Quad plus 740863
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Extension: 5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 3.7 Product Name: Six Light Sconce UPC: 014817268317 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 15.75
Extension: 5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Weight: 3.7
Product Name: Six Light Sconce
UPC: 014817268317
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740863
Product Name WB1228MBZ Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details