Capital Lighting, Inc. WB1222ORB Sconces-Pocket 740842

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.1 Product Name: One Light Wall/Bath Light UPC: 014817271911 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.1 Product Name: One Light Wall/Bath Light UPC: 014817271911 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1222ORB Sconces-Pocket - 740842 - Capital Lighting, Inc.
Columbus, OH, USA
WB1222ORB Sconces-Pocket
740842
WB1222ORB Sconces-Pocket 740842
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.1 Product Name: One Light Wall/Bath Light UPC: 014817271911 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.1
Product Name: One Light Wall/Bath Light
UPC: 014817271911
Category: Wall
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740842
Product Name WB1222ORB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details