Capital Lighting, Inc. VS9202-LBR Bathroom Fixtures-Two Lights 740841

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 5.3 Product Name: Two Light Vanity Fixture UPC: 014817268188 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 5.3 Product Name: Two Light Vanity Fixture UPC: 014817268188 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS9202-LBR Bathroom Fixtures-Two Lights - 740841 - Capital Lighting, Inc.
Columbus, OH, USA
VS9202-LBR Bathroom Fixtures-Two Lights
740841
VS9202-LBR Bathroom Fixtures-Two Lights 740841
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 5.3 Product Name: Two Light Vanity Fixture UPC: 014817268188 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Liberty Bronze
Weight: 5.3
Product Name: Two Light Vanity Fixture
UPC: 014817268188
Category: Vanity
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740841
Product Name VS9202-LBR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details