Capital Lighting, Inc. WB1240LBR Sconces-Single Glass 740835

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3 Product Name: One Light Wall/Bath Light UPC: 014817268751 Category: Wall Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3 Product Name: One Light Wall/Bath Light UPC: 014817268751 Category: Wall Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1240LBR Sconces-Single Glass - 740835 - Capital Lighting, Inc.
Columbus, OH, USA
WB1240LBR Sconces-Single Glass
740835
WB1240LBR Sconces-Single Glass 740835
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3 Product Name: One Light Wall/Bath Light UPC: 014817268751 Category: Wall Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Liberty Bronze
Weight: 3
Product Name: One Light Wall/Bath Light
UPC: 014817268751
Category: Wall
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740835
Product Name WB1240LBR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details