Capital Lighting, Inc. 2441RVN Mid. Chandeliers-Candle 740804

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Ravenna Weight: 19.75 Product Name: Nine Light Chandelier UPC: 783927139045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Ravenna Weight: 19.75 Product Name: Nine Light Chandelier UPC: 783927139045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87.5``

Suppliers

Company
Product
Description
Supplier Links
2441RVN Mid. Chandeliers-Candle - 740804 - Capital Lighting, Inc.
Columbus, OH, USA
2441RVN Mid. Chandeliers-Candle
740804
2441RVN Mid. Chandeliers-Candle 740804
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Ravenna Weight: 19.75 Product Name: Nine Light Chandelier UPC: 783927139045 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Ravenna
Weight: 19.75
Product Name: Nine Light Chandelier
UPC: 783927139045
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740804
Product Name 2441RVN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details