Capital Lighting, Inc. F1922/3ORB Mid. Chandeliers-Glass Down 740598

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 014817268621 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 014817268621 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1922/3ORB Mid. Chandeliers-Glass Down - 740598 - Capital Lighting, Inc.
Columbus, OH, USA
F1922/3ORB Mid. Chandeliers-Glass Down
740598
F1922/3ORB Mid. Chandeliers-Glass Down 740598
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 014817268621 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14
Product Name: Three Light Chandelier
UPC: 014817268621
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740598
Product Name F1922/3ORB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details