Capital Lighting, Inc. F1919/6+1BRB Mid. Chandeliers-Glass Up 740590

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 41.8 Product Name: Six Light Single Tier Chandelier UPC: 014817268997 Category: Chandeliers Glass: Antique excavation Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 41.8 Product Name: Six Light Single Tier Chandelier UPC: 014817268997 Category: Chandeliers Glass: Antique excavation Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1919/6+1BRB Mid. Chandeliers-Glass Up - 740590 - Capital Lighting, Inc.
Columbus, OH, USA
F1919/6+1BRB Mid. Chandeliers-Glass Up
740590
F1919/6+1BRB Mid. Chandeliers-Glass Up 740590
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 41.8 Product Name: Six Light Single Tier Chandelier UPC: 014817268997 Category: Chandeliers Glass: Antique excavation Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: British Bronze
Weight: 41.8
Product Name: Six Light Single Tier Chandelier
UPC: 014817268997
Category: Chandeliers
Glass: Antique excavation
Shipped Via: Truck
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740590
Product Name F1919/6+1BRB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details