Capital Lighting, Inc. SF190MBZ Semi-Flush Mts.-Bowl Style 740557

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817267662 Category: Semi Flush Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817267662 Category: Semi Flush Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF190MBZ Semi-Flush Mts.-Bowl Style - 740557 - Capital Lighting, Inc.
Columbus, OH, USA
SF190MBZ Semi-Flush Mts.-Bowl Style
740557
SF190MBZ Semi-Flush Mts.-Bowl Style 740557
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817267662 Category: Semi Flush Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Weight: 5.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817267662
Category: Semi Flush
Glass: Antique excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740557
Product Name SF190MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details