Capital Lighting, Inc. SF194LBR Semi-Flush Mts.-Bowl Style 740550

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268881 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268881 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF194LBR Semi-Flush Mts.-Bowl Style - 740550 - Capital Lighting, Inc.
Columbus, OH, USA
SF194LBR Semi-Flush Mts.-Bowl Style
740550
SF194LBR Semi-Flush Mts.-Bowl Style 740550
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268881 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 12.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Liberty Bronze
Weight: 6.7
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817268881
Category: Semi Flush
Glass: Frost amber
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740550
Product Name SF194LBR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details