Capital Lighting, Inc. P1082LBR Mini Pendants-Chain 740522

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3.9 Product Name: One Light Mini Pendants UPC: 014817268690 Category: Pendants Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3.9 Product Name: One Light Mini Pendants UPC: 014817268690 Category: Pendants Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1082LBR Mini Pendants-Chain - 740522 - Capital Lighting, Inc.
Columbus, OH, USA
P1082LBR Mini Pendants-Chain
740522
P1082LBR Mini Pendants-Chain 740522
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Liberty Bronze Weight: 3.9 Product Name: One Light Mini Pendants UPC: 014817268690 Category: Pendants Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Liberty Bronze
Weight: 3.9
Product Name: One Light Mini Pendants
UPC: 014817268690
Category: Pendants
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740522
Product Name P1082LBR Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details