Capital Lighting, Inc. P1081ORB Mini Pendants-Rod 740520

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: One Light Mini Pendants UPC: 014817268683 Category: Pendants Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: One Light Mini Pendants UPC: 014817268683 Category: Pendants Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1081ORB Mini Pendants-Rod - 740520 - Capital Lighting, Inc.
Columbus, OH, USA
P1081ORB Mini Pendants-Rod
740520
P1081ORB Mini Pendants-Rod 740520
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.3 Product Name: One Light Mini Pendants UPC: 014817268683 Category: Pendants Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.3
Product Name: One Light Mini Pendants
UPC: 014817268683
Category: Pendants
Glass: Frost amber
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740520
Product Name P1081ORB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details