Capital Lighting, Inc. 7943/4 Lamps-Floor Lamps 740325

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
7943/4 Lamps-Floor Lamps - 740325 - Capital Lighting, Inc.
Columbus, OH, USA
7943/4 Lamps-Floor Lamps
740325
7943/4 Lamps-Floor Lamps 740325
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 70.00
Extension: 8
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Blackened Rust
Weight: 16
Product Name: Four Light Floor Lamp
UPC: 748119794341
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740325
Product Name 7943/4 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details