Capital Lighting, Inc. 7948/6+3 Mid. Chandeliers-Glass Down 740324

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Blackened Rust Weight: 20 Product Name: Nine Ight Chandelier UPC: 748119794860 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Blackened Rust Weight: 20 Product Name: Nine Ight Chandelier UPC: 748119794860 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
7948/6+3 Mid. Chandeliers-Glass Down - 740324 - Capital Lighting, Inc.
Columbus, OH, USA
7948/6+3 Mid. Chandeliers-Glass Down
740324
7948/6+3 Mid. Chandeliers-Glass Down 740324
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Blackened Rust Weight: 20 Product Name: Nine Ight Chandelier UPC: 748119794860 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: G9
Qty: 9
Wattage: 40
Finish: Blackened Rust
Weight: 20
Product Name: Nine Ight Chandelier
UPC: 748119794860
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740324
Product Name 7948/6+3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details