Capital Lighting, Inc. 7959/8+4 Mid. Chandeliers-Glass Up 740304

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Two Light Chandelier UPC: 748119018355 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Two Light Chandelier UPC: 748119018355 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7959/8+4 Mid. Chandeliers-Glass Up - 740304 - Capital Lighting, Inc.
Columbus, OH, USA
7959/8+4 Mid. Chandeliers-Glass Up
740304
7959/8+4 Mid. Chandeliers-Glass Up 740304
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Two Light Chandelier UPC: 748119018355 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: G9
Qty: 12
Wattage: 40
Finish: Aged Bronze
Weight: 22
Product Name: Two Light Chandelier
UPC: 748119018355
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740304
Product Name 7959/8+4 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details