Capital Lighting, Inc. 7953/2 Sconces-Double Glass 740303

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119018348 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119018348 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
7953/2 Sconces-Double Glass - 740303 - Capital Lighting, Inc.
Columbus, OH, USA
7953/2 Sconces-Double Glass
740303
7953/2 Sconces-Double Glass 740303
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119018348 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119018348
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740303
Product Name 7953/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details