Capital Lighting, Inc. 5963/6 Flush Mounts-Bowl Style 740195

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119596365 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119596365 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
5963/6 Flush Mounts-Bowl Style - 740195 - Capital Lighting, Inc.
Columbus, OH, USA
5963/6 Flush Mounts-Bowl Style
740195
5963/6 Flush Mounts-Bowl Style 740195
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119596365 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Qty: 6
Wattage: 60
Finish: Dark Bronze
Weight: 10
Product Name: Six Light Flush Mount
UPC: 748119596365
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740195
Product Name 5963/6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details