Capital Lighting, Inc. 8053/5 Mid. Chandeliers-Candle 740172

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Five Light Chandelier UPC: 748119805351 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Five Light Chandelier UPC: 748119805351 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
8053/5 Mid. Chandeliers-Candle - 740172 - Capital Lighting, Inc.
Columbus, OH, USA
8053/5 Mid. Chandeliers-Candle
740172
8053/5 Mid. Chandeliers-Candle 740172
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Five Light Chandelier UPC: 748119805351 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Deep Rust
Weight: 7
Product Name: Five Light Chandelier
UPC: 748119805351
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740172
Product Name 8053/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details