Capital Lighting, Inc. 6550/1 Pendants-Glass Down 740169

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 748119655017 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 748119655017 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
6550/1 Pendants-Glass Down - 740169 - Capital Lighting, Inc.
Columbus, OH, USA
6550/1 Pendants-Glass Down
740169
6550/1 Pendants-Glass Down 740169
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 748119655017 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 748119655017
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740169
Product Name 6550/1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details