Capital Lighting, Inc. F850768 Exterior -Wall Mt./Flush 739966

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.62 Extension: 8.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 8.8 Product Name: Two Light Outdoor Wall UPC: 742546036678 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.62 Extension: 8.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 8.8 Product Name: Two Light Outdoor Wall UPC: 742546036678 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F850768 Exterior -Wall Mt./Flush - 739966 - Capital Lighting, Inc.
Columbus, OH, USA
F850768 Exterior -Wall Mt./Flush
739966
F850768 Exterior -Wall Mt./Flush 739966
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.62 Extension: 8.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 8.8 Product Name: Two Light Outdoor Wall UPC: 742546036678 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 19.62
Extension: 8.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Deep Bronze
Weight: 8.8
Product Name: Two Light Outdoor Wall
UPC: 742546036678
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739966
Product Name F850768 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details