PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 23.88
Bulb
Qty: 1
Wattage: 100
Finish: Sterling Walnut
Weight: 48
Product Name: 42`` Ceiling Fan With Light and Wall Control
UPC: 706411025945
Category: Ceiling Fan
Glass: Matching Shade
Safety Rating: UL
Safety Listing: indoor
Motor size: 80x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 20
Blade span: 42
Electricity Use: 102
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Forward / Reverse
Airflow Efficienty: 50
Airflow Efficienty: 5050
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 739963 |
| Product Name | F502-STW Fans-Ceiling Fans |