PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 15.50
Bulb
Qty: 1
Wattage: 100
Finish: White
Weight: 26
Product Name: 44`` Ceiling Fan With Light and Remote Control
UPC: 706411008634
Category: Ceiling Fan
Glass: Opal
Safety Rating: UL
Safety Listing: indoor
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 44
Electricity Use: 50
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: RC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Remote
Reverse Air: Yes
Airflow Efficienty: 92
Airflow Efficienty: 4600
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 739960 |
| Product Name | F516-WH Fans-Ceiling Fans |