Capital Lighting, Inc. F106570E1 Sconces-Pocket 739944

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 4.13 Product Name: One Light Bath UPC: 742546090045 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 4.13 Product Name: One Light Bath UPC: 742546090045 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F106570E1 Sconces-Pocket - 739944 - Capital Lighting, Inc.
Columbus, OH, USA
F106570E1 Sconces-Pocket
739944
F106570E1 Sconces-Pocket 739944
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 4.13 Product Name: One Light Bath UPC: 742546090045 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Merlot Bronze
Weight: 4.13
Product Name: One Light Bath
UPC: 742546090045
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739944
Product Name F106570E1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details