Capital Lighting, Inc. K9375-L-ORB Fans-Light Kits 739927

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: MiniCan Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Three Light Universal Light Kit UPC: 706411037665 Category: Light Kit Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: MiniCan Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Three Light Universal Light Kit UPC: 706411037665 Category: Light Kit Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
K9375-L-ORB Fans-Light Kits - 739927 - Capital Lighting, Inc.
Columbus, OH, USA
K9375-L-ORB Fans-Light Kits
739927
K9375-L-ORB Fans-Light Kits 739927
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: MiniCan Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Three Light Universal Light Kit UPC: 706411037665 Category: Light Kit Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.75
Bulb
Type: MiniCan
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: Three Light Universal Light Kit
UPC: 706411037665
Category: Light Kit
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739927
Product Name K9375-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details