Capital Lighting, Inc. 27419 Mid. Chandeliers-Glass Down 739879

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27419 Mid. Chandeliers-Glass Down - 739879 - Capital Lighting, Inc.
Columbus, OH, USA
27419 Mid. Chandeliers-Glass Down
739879
27419 Mid. Chandeliers-Glass Down 739879
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739879
Product Name 27419 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details