Capital Lighting, Inc. 65827 Island/Pool Table-2 Light Bar 739854

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 14.00 Length 14.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 14.00 Length 14.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65827 Island/Pool Table-2 Light Bar - 739854 - Capital Lighting, Inc.
Columbus, OH, USA
65827 Island/Pool Table-2 Light Bar
739854
65827 Island/Pool Table-2 Light Bar 739854
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 14.00 Length 14.00 Bulb Type: Reg. Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 14.00
Length 14.00
Bulb
Type: Reg.
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739854
Product Name 65827 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details