Capital Lighting, Inc. 31121-30 Semi-Flush Mts.-Bowl Style 739699

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31121-30 Semi-Flush Mts.-Bowl Style - 739699 - Capital Lighting, Inc.
Columbus, OH, USA
31121-30 Semi-Flush Mts.-Bowl Style
739699
31121-30 Semi-Flush Mts.-Bowl Style 739699
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739699
Product Name 31121-30 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details